Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 35038-ACE50225BM+
Ultra Librarian 3D Model Ultra Librarian ACE50225BM+ CAD Model

Description

ACE50225BM+

The ACE50225BM+ is a versatile and reliable electronic component known for its exceptional performance and efficiency. Designed to meet the demands of various electronic applications, this component offers robust functionality and long-lasting durability.

  • Applications: Smart home devices, IoT solutions, automotive electronics, and wearable technology.
  • Features and Benefits: High energy efficiency, compact design, easy integration, and superior performance.
  • Additional Details: The ACE50225BM+ operates within a wide voltage range, making it suitable for both low and high-power applications. Its advanced construction ensures minimal power dissipation, contributing to sustainable energy usage.

You May Also Be Interested in

Murata Electronics North America
MODEM ETH 2.4GHZ NEMA 4X REMOTE / GFSK Modem Ethernet
Need more? Email Us
ECAD model for SEM2410DX
Others
Need more? Email Us
ECAD model for BCN4DI-470JT
Others
Res Thick Film Array 2.2K Ohm 5% 0.5W(1/2W) ±200ppm/°C BUS 10-Pin 1608(8 X 0804) Concave SMD T/R
Need more? Email Us
ECAD model for BCN218SBI222J7
Texas Instruments
D707E001BRFP250
Lowest to $45.3221
ECAD model for D707E001BRFP
Others
Need more? Email Us
ECAD model for BCMS5D14-2R7N
Others
Need more? Email Us
ECAD model for CC1100-350
Rohm Semiconductor
IC CELL PWR MGMT 70VLGA
Need more? Email Us
ECAD model for BH6317GLU-E
Broadcom Limited
9 PORT 10/100 SWITCH I-TEMP
Need more? Email Us
ECAD model for BCM5338MIQM
Others
Need more? Email Us
ECAD model for BCN31-8SI153J

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention