EN
  • EN
  • DE
  • IT

22UF 6.3V A

Part No 22UF 6.3V A
Manufacturer Others
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Win Source Part Number 7978-22UF 6.3V A
Ultra Librarian 3D Model Ultra Librarian 22UF 6.3V A CAD Model

Description

Product Description

The 22UF 6.3V A electrolytic capacitor is an essential component for moderate voltage electronic applications, balancing size with performance for effective circuit integration.

Features and Benefits

  • Moderate voltage rating of 6.3 volts
  • 22 microfarads for optimal capacitance
  • Durability in compact form-factor
  • Consistent performance across temperatures

Applications

  • Smartphones and tablets
  • Sensitive audio equipment
  • Power regulation in embedded systems
  • Internet of Things (IoT) devices

The 22UF 6.3V A offers a blend of capacity and reliability that supports efficient operation in a variety of moderate voltage electronic circuits, essential for the evolving electronic landscape.

You May Also Be Interested in

Kemet
CAP TANT POLY 330UF 2.5V 2917
Need more? Email Us
Kemet
CAP TANT POLY 68UF 6.3V 1411
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 10UF 63V 2917
Lowest to $2.6195
AVX Corp/Kyocera Corp
CAP TANT POLY 10UF 63V 2917
Lowest to $2.6195
AVX Corp/Kyocera Corp
CAP TANT POLY 1UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 330UF 2.5V 2917
Need more? Email Us
Kemet
CAP TANT POLY 4.7UF 63V 2917
Need more? Email Us
Kemet
CAP TANT POLY 100UF 6.3V 1411
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 33UF 25V 2917
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess