EN
  • EN
  • DE

TCS34001FN

Part No TCS34001FN
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description TCS34001FN ODFN6 LF T&RDP / Optical Sensor Ambient 465nm, 525nm, 615nm, 2700K I²C 6-WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr ams-OSRAM USA INC.
Series TCS3400
Package Tape & Reel
Product Status Active
Type Ambient
Wavelength 465nm, 525nm, 615nm, 2700K
Proximity Detection No
Output Type I²C
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 6-WDFN
Supplier Device Package 6-DFN (2.4x2)
Base Product Number TCS34001
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355309-TCS34001FN
Ultra Librarian 3D Model Ultra Librarian TCS34001FN CAD Model

Description

The TCS3400 is an ambient light, IR, UV sensor manufactured by ams-OSRAM USA INC.

  • Operating Temperature: -40°C to 70°C
  • Mounting Type: Surface Mount
  • Package: 6-WDFN
  • Supply Voltage: 2.7V to 3.6V
  • Interface: I²C
  • Wavelengths: 465nm, 525nm, 615nm, 2700K
  • Proximity Detection: No
  • MSL: 3 (168 Hours)
  • Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
  • Application: Automatic brightness adjustment in displays and color sensing

You May Also Be Interested in

Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588
Renesas Electronics America
OPTICAL SENSOR
Need more? Email Us
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589
Sharp Microelectronics
SENSOR TIME-OF-FLIGHT
Lowest to $39.4606
Parallax Inc.
UV LIGHT SENSOR
Lowest to $1.0522
Infineon Technologies
IC SENSOR LASER OVATION 42-QFN
Lowest to $6.4368
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $0.8408
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1678 $52.0272
50+ $2.0280 $101.4000
77+ $1.9581 $150.7737
110+ $1.8182 $200.0020
143+ $1.7483 $250.0069
179+ $1.6783 $300.4157
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess