The SFH 9202 from OSRAM Opto Semiconductors is an integrated ambient light and proximity sensor. It combines a photodiode, amplifier, and ADC in a single compact package. It is designed for use in mobile devices, consumer electronics, and industrial applications requiring ambient light and proximity detection capabilities. The sensor accurately measures ambient light levels and detects the presence of nearby objects, enabling features such as automatic display brightness adjustment and touchless control.
Applications
- Mobile phones and smartphones
- Tablets and laptops
- Wearable devices (smartwatches, fitness trackers)
- Industrial automation equipment
- Lighting control systems
Features
- Integrated ambient light and proximity sensor
- High sensitivity and accuracy
- Low power consumption
- I2C interface for easy communication
- Compact surface-mount package
Benefits
- Enables automatic display brightness adjustment for optimal viewing experience and power savings
- Provides proximity detection for touchless control and gesture recognition
- Simplifies system design with integrated functionality
- Reduces power consumption in battery-powered devices
- Easy to integrate into various applications due to its small size
Additional Details
The SFH 9202 utilizes a sophisticated algorithm to differentiate between ambient light and proximity signals, ensuring reliable detection even in challenging lighting conditions. The I2C interface allows for easy configuration and data retrieval. The sensor's low power consumption makes it ideal for battery-powered devices, extending battery life. The compact surface-mount package enables integration into space-constrained applications. The sensor operates over a wide temperature range, making it suitable for use in various environments. The device incorporates internal filtering to minimize the effects of ambient noise and interference. The proximity detection range can be adjusted via software settings. The ambient light sensor provides accurate measurements over a wide dynamic range. This sensor is designed for high reliability and long-term stability.