EN
  • EN
  • DE

SFH4250

Part No SFH4250
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Description High Power Infrared Emitter (850 nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319046-SFH4250
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SFH4250 CAD Model

Description

The SFH4250 is a silicon PIN photodiode designed and manufactured by OSRAM Opto Semiconductors. This device is optimized for infrared (IR) detection, making it suitable for applications that require high sensitivity and reliable performance in sensing IR radiation. The SFH4250 is often used in a variety of consumer, industrial, and medical applications due to its robust design and consistent output.

Applications

  • Remote Control Systems: Used in remote controls for televisions, audio equipment, and other electronic devices to detect IR signals transmitted by the remote.
  • Light Barriers and Security Systems: Employed in security systems for detecting interruptions in a light beam, triggering an alarm when the beam is broken.
  • Proximity Sensors: Utilized in proximity detection applications, such as automatic doors, touchless switches, and object detection systems.
  • Optical Encoders: Integrated into optical encoders for precise position and motion control in industrial and robotic applications.
  • Medical Devices: Used in medical equipment for non-invasive monitoring and diagnostic purposes, such as pulse oximetry.

Features

  • High Sensitivity: The photodiode exhibits excellent sensitivity to infrared radiation, allowing for accurate detection of even weak IR signals.
  • Fast Switching Speed: Designed for rapid response times, enabling high-speed data transmission and detection in dynamic applications.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range, ensuring consistent performance in various environmental conditions.
  • Compact Size: The small form factor allows for easy integration into space-constrained applications and miniaturized devices.
  • RoHS Compliant: Manufactured in accordance with RoHS standards, minimizing the environmental impact and ensuring compliance with environmental regulations.

Benefits

  • Precise Detection: The high sensitivity ensures accurate and reliable detection of IR signals, reducing false triggers and improving the overall system performance.
  • Improved System Response: The fast switching speed enables quick reaction times, enhancing the responsiveness of the system and allowing for real-time data processing.
  • Versatile Applications: Suitable for a wide range of applications, providing flexibility in design and implementation for various sensing and detection needs.
  • Long-Term Reliability: The robust construction and high-quality materials ensure long-term durability and consistent performance, reducing maintenance and replacement costs.
  • Environmentally Friendly: Compliance with RoHS standards minimizes the environmental impact, supporting sustainability and responsible manufacturing practices.

Technical Specifications

The SFH4250 is sensitive to IR radiation within the 850-950 nm range, commonly used by IR LEDs. It is designed for reverse bias operation. Specific electrical and optical characteristics, including responsivity, dark current, and junction capacitance, are detailed in the OSRAM datasheet for the SFH4250. This datasheet provides comprehensive information for design and integration.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9946 $59.6760
125+ $0.9305 $116.3125
195+ $0.8984 $175.1880
280+ $0.8343 $233.6040
360+ $0.8022 $288.7920
450+ $0.7701 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,598 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess