EN
  • EN
  • DE

SFH3710

Part No SFH3710
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Description NPN-Si-Fototransistor mit Vλ Charakteristik Silicon NPN Phototransistor with Vλ Characteristics Lead (Pb) Free Product - RoHS Compliant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM
Win Source Part Number 093591-SFH3710
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH3710 CAD Model

Description

The SFH3710 is a compact silicon PIN photodiode designed for ambient light sensing and precise light measurement applications. Manufactured by OSRAM Opto Semiconductors, this device offers excellent sensitivity across the visible light spectrum and is particularly well-suited for use in mobile devices, wearable technology, and various consumer electronics requiring accurate light detection.

Applications

  • Ambient Light Sensing: Used in mobile phones, tablets, and laptops for automatic screen brightness adjustment.
  • Wearable Technology: Employed in smartwatches and fitness trackers for environmental light monitoring.
  • Lighting Control Systems: Integrated into smart lighting systems for adjusting lighting levels based on ambient light.
  • Camera Systems: Utilized in digital cameras and smartphones for exposure control and image optimization.
  • Consumer Electronics: Incorporated in various electronic devices requiring precise light measurement.

Features

  • High Sensitivity to Visible Light: Provides excellent performance in detecting ambient light levels.
  • Silicon PIN Photodiode: Offers stable and consistent performance over a wide range of operating conditions.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Wide Dynamic Range: Measures light intensity accurately across a broad range of lighting conditions.
  • Low Dark Current: Minimizes noise and improves accuracy in low-light conditions.

Benefits

  • Improved User Experience: Enables automatic screen brightness adjustment, enhancing visual comfort and battery life in mobile devices.
  • Optimized Power Consumption: Allows for efficient power management in devices with automatic brightness control.
  • Enhanced Image Quality: Improves exposure control and image optimization in camera systems.
  • Easy Integration: Compact size and standard interface simplify the design process.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Technical Specifications

The SFH3710 typically operates with a reverse voltage (VR) of up to 5V. Its spectral sensitivity is optimized for visible light. The package is designed to maximize light collection and minimize dark current. It is also compliant with RoHS environmental standards.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,831 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess