EN
  • EN
  • DE

SFH3015FA

Part No SFH3015FA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Description Emitters and Detectors for Infrared (IR) Touchscreens
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 318990-SFH3015FA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH3015FA CAD Model

Description

The SFH3015FA is a silicon PIN photodiode designed for ambient light sensing applications. Manufactured by OSRAM Opto Semiconductors, this device is known for its high sensitivity and spectral matching to the human eye. Its compact surface-mount (SMD) package makes it suitable for automated assembly in a wide range of consumer and industrial electronic devices. The SFH3015FA is designed to provide reliable and accurate ambient light detection for controlling display brightness and power management.

Applications:

  • Mobile phones: Used to automatically adjust screen brightness based on ambient light levels.
  • Tablets: Enables automatic backlight control for optimal viewing experience.
  • Notebook computers: Adjusts display brightness to conserve power and reduce eye strain.
  • Automotive displays: Controls instrument panel and infotainment screen brightness for safe driving conditions.
  • Digital signage: Adapts screen brightness for optimal visibility in varying ambient light conditions.

Features:

  • High sensitivity: Provides accurate ambient light detection even in low-light conditions.
  • Spectral adaptation to human eye: Matches the spectral response of the human eye for accurate light level perception.
  • SMD package: Compact surface-mount design enables easy integration into space-constrained applications.
  • Fast response time: Quickly adapts to changing ambient light conditions.
  • Low power consumption: Minimizes energy consumption in battery-powered devices.

Benefits:

  • Improved user experience: Automatically adjusts display brightness for optimal viewing comfort in any environment.
  • Extended battery life: Reduces power consumption by optimizing display brightness.
  • Easy integration: SMD package simplifies assembly and integration into existing designs.
  • Reliable performance: Provides consistent and accurate ambient light detection over a wide temperature range.
  • Reduced eye strain: Automatically adjusts display brightness to minimize eye strain in varying light conditions.

Additional Details:

The SFH3015FA has a peak sensitivity around 550 nm, closely matching the peak sensitivity of the human eye. It operates on a reverse voltage of typically 5V and has a low dark current to minimize noise. The SMD package allows for reflow soldering. It is RoHS compliant. Detailed technical specifications, including spectral response curves and electrical characteristics, can be found in the OSRAM datasheet. Correct placement and soldering are essential for optimal performance. Precise dimensions and recommended soldering profiles are available from OSRAM.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess