The LY W5AM-JYJZ-45-Z-XX is a high-efficiency, surface-mount (SMD) LED manufactured by OSRAM Opto Semiconductors. This LED is part of the OSRAM Power TOPLED series and is designed for a wide range of applications requiring reliable and bright illumination.
Applications
- Automotive lighting (e.g., interior lighting, dashboard illumination)
- Backlighting for LCD displays
- Indicator lights
- Consumer electronics
- General lighting applications
Features
- High luminous efficacy
- Compact SMD package
- Wide viewing angle
- Long operating lifetime
- Available in various colors (dependent on XX suffix, which specifies color and intensity binning)
- Lead-free reflow soldering capability
Benefits
- Provides bright and efficient illumination, reducing power consumption.
- Saves space on PCBs due to its small SMD form factor.
- Ensures consistent light output across a wide viewing area.
- Offers long-term reliability, minimizing maintenance costs.
- Easy to integrate into automated assembly processes.
Additional Details
The specific color and intensity of the LY W5AM-JYJZ-45-Z-XX are determined by the "XX" suffix, which denotes the color bin and intensity bin. It uses a silicone resin encapsulation, known for its resistance to environmental factors and UV light. The LED is designed for reflow soldering processes. It's critical to consult the OSRAM datasheet for the exact specifications of a particular bin to ensure correct use, including forward voltage, luminous flux, and color coordinates. Typical forward current is around 30mA. The Power TOPLED series is known for its robust design and is often used in demanding applications.