EN
  • EN
  • DE

LY M67K-K1L1-34-0-2-R18-Z

Part No LY M67K-K1L1-34-0-2-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959295-LY M67K-K1L1-34-0-2-R18-Z
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LY M67K-K1L1-34-0-2-R18-Z CAD Model

Description

The LY M67K-K1L1-34-0-2-R18-Z is a high-efficiency, surface-mount LED manufactured by OSRAM Opto Semiconductors. This LED is designed for a variety of applications where reliable and bright light output is required in a compact form factor. It is part of OSRAM's broader portfolio of LEDs known for their quality and performance.

Applications:

  • Automotive lighting: Including interior lighting, dashboard illumination, and signal lights.
  • General lighting: Such as indicator lights, backlighting for displays, and signage.
  • Consumer electronics: Integration into devices like mobile phones, tablets, and wearables for notification alerts.
  • Industrial applications: Used in control panels, machine vision systems, and status indicators.
  • Medical devices: Incorporated into diagnostic equipment and lighting systems.

Features:

  • High luminous intensity: Provides bright and clear light output, ensuring visibility.
  • Compact size: Enables integration into space-constrained applications.
  • Wide viewing angle: Offers broad light distribution, enhancing coverage and reducing the need for precise alignment.
  • Surface-mount technology (SMT): Facilitates automated assembly and improves manufacturing efficiency.
  • Long lifespan: Ensures prolonged performance and reduces the need for frequent replacements.
  • Robust design: Withstands environmental stresses, contributing to high reliability.

Benefits:

  • Energy efficiency: Consumes minimal power, leading to reduced energy costs and lower thermal load.
  • Enhanced visibility: Offers bright and uniform light output, improving safety and functionality.
  • Space-saving: Compact design allows for greater flexibility in product design and integration.
  • Cost-effective: Long lifespan and low power consumption result in reduced total cost of ownership.
  • Reliable performance: Manufactured to high-quality standards, ensuring consistent and dependable operation.
  • Easy integration: SMT design simplifies assembly processes, reducing manufacturing time and costs.

Additional Details:

The LY M67K-K1L1-34-0-2-R18-Z LED typically features specific electrical and optical characteristics, including forward voltage, forward current, and color temperature. The exact specifications vary depending on the production batch and should be verified using the manufacturer's datasheet. The packaging is designed for automated pick-and-place operations, further streamlining the assembly process. The materials used in the LED construction are selected for optimal thermal dissipation and resistance to environmental factors, ensuring stable performance over a wide range of operating conditions. This LED is also compliant with industry standards for environmental protection, making it a suitable choice for environmentally conscious applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
Chilisin
Lowest to $0.0517
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $2.6115
Leshan Radio
Lowest to $0.0382

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess