EN
  • EN
  • DE

LUWF8DN

Part No LUWF8DN
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1545+
Reference case LED2
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 715050-LUWF8DN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LUWF8DN CAD Model

Description

The LUWF8DN is a high-performance white LED manufactured by OSRAM Opto Semiconductors Inc. It is part of their FIREFLY® series, known for its compact size and high luminous efficacy. This LED is designed for applications requiring high brightness, excellent color rendering, and long lifetime.

Applications:

  • Indoor lighting
  • Portable lighting devices (flashlights, headlamps)
  • Architectural lighting
  • Backlighting for LCD displays
  • Signage and advertising

Features:

  • High luminous efficacy (lm/W)
  • Compact package size
  • Excellent color rendering index (CRI)
  • Long lifetime
  • Wide viewing angle
  • Low thermal resistance

Benefits:

  • Energy savings due to high efficiency
  • Space-saving design
  • Accurate color representation
  • Reduced maintenance costs
  • Uniform light distribution
  • Effective heat dissipation

Specifications:

The LUWF8DN typically operates at a forward current of 20 mA and has a forward voltage of around 3.2 V. Its luminous flux can range from 20 to 30 lumens, depending on the binning and operating conditions. The correlated color temperature (CCT) is typically in the range of 6000-7000K, producing a cool white light. The color rendering index (CRI) is typically above 80, ensuring accurate color representation. The LED is packaged in a small surface-mount package, allowing for easy integration into various designs. The typical viewing angle is around 120 degrees, providing wide light distribution. The operating temperature range is typically -40°C to +85°C.

This LED is particularly well-suited for applications where high efficiency and excellent color rendering are essential. Its compact size makes it ideal for space-constrained designs, while its long lifetime reduces maintenance costs. The LUWF8DN is commonly used in indoor lighting applications, such as downlights and spotlights, as well as in portable lighting devices, such as flashlights and headlamps. It is also used in architectural lighting and backlighting for LCD displays. The high luminous efficacy and excellent color rendering of the LUWF8DN make it a popular choice for a wide range of lighting applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess