EN
  • EN
  • DE

LUW G5GP-GXHY-5F8G

Part No LUW G5GP-GXHY-5F8G
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description LED Uni-Color White 4-Pin PLCC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 1073002-LUW G5GP-GXHY-5F8G
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LUW G5GP-GXHY-5F8G CAD Model

Description

The LUW G5GP-GXHY-5F8G is a high-performance LED manufactured by OSRAM Opto Semiconductors. This LED is designed for applications requiring high luminous flux, excellent color stability, and long operational life.  It is part of OSRAM's broader family of high-efficiency LEDs, tailored for demanding lighting solutions.

Applications

      
  • Architectural lighting
  •   
  • Street lighting
  •   
  • Tunnel lighting
  •   
  • High-bay industrial lighting
  •   
  • Retrofit lamps

Features

      
  • High luminous efficacy
  •   
  • Compact package size
  •   
  • Excellent color uniformity
  •   
  • Long lifespan
  •   
  • Wide viewing angle
  •   
  • Low thermal resistance

Benefits

      
  • Reduced energy consumption due to high efficiency
  •   
  • Lower maintenance costs due to long lifespan
  •   
  • Improved lighting quality with excellent color uniformity
  •   
  • Flexible design options due to compact size
  •   
  • Effective thermal management leading to stable performance

Additional Details

The LUW G5GP-GXHY-5F8G typically features a white color, although specific color temperatures and CRI (Color Rendering Index) values can vary.  It utilizes advanced chip technology and packaging design to maximize light output and minimize heat generation. Key specifications often include forward voltage, forward current, luminous flux, and color temperature. These LEDs are compliant with industry standards for environmental protection, such as RoHS.  The exact specifications (voltage, current, light output, and viewing angle) depend on the specific binning and manufacturing variations, so referring to the specific datasheet for a particular batch is critical for design purposes.

Proper heat sinking is crucial for the longevity and performance of this LED.  Designers must ensure adequate thermal management to keep the junction temperature within specified limits.  The compact size and high luminous flux make this LED suitable for dense arrays and concentrated light sources. The high efficacy results in significant energy savings compared to traditional lighting technologies.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
KEC
Lowest to $0.0658
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lowpower
Lowest to $0.0405
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Chilisin
Lowest to $0.0517

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess