EN
  • EN
  • DE

LS E655-V1AB-1-1

Part No LS E655-V1AB-1-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071134-LS E655-V1AB-1-1
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LS E655-V1AB-1-1 CAD Model

Description

The LS E655-V1AB-1-1 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a variety of illumination applications where high brightness and efficiency are required. This LED is part of OSRAM's broader portfolio of lighting solutions, known for their quality and reliability.

Applications

  • Automotive lighting: Specifically, it can be used for rear lights, brake lights, and turn signals due to its high brightness and fast switching capabilities.
  • Indoor lighting: Suitable for use in commercial and residential indoor lighting applications such as downlights, spotlights, and linear lighting systems.
  • Outdoor lighting: Can be implemented in street lighting, garden lighting, and architectural lighting where robust performance and longevity are crucial.
  • Signage and display: Ideal for use in electronic signs and displays, offering high visibility and energy efficiency.
  • Specialty lighting: Used in various specialized lighting applications, including medical lighting, machine vision lighting, and horticulture lighting.

Features

  • High Brightness: Offers exceptional luminous intensity for efficient light output.
  • Energy Efficiency: Consumes minimal power while providing maximum light output, resulting in energy savings.
  • Long Lifespan: Designed for long-term reliability, reducing maintenance costs and replacement frequency.
  • Compact Size: Enables flexible integration into various lighting fixture designs.
  • Wide Viewing Angle: Provides uniform light distribution, enhancing overall lighting performance.
  • Robust Design: Resistant to environmental factors such as temperature variations and humidity.

Benefits

  • Improved Visibility: Enhances safety in automotive and outdoor applications due to its high brightness.
  • Cost Savings: Reduces energy consumption and maintenance costs due to its energy efficiency and long lifespan.
  • Design Flexibility: Allows for innovative and compact lighting fixture designs due to its small size.
  • Enhanced Lighting Quality: Provides uniform and consistent light distribution, improving visual comfort and clarity.
  • Reliable Performance: Ensures consistent and dependable performance in various environmental conditions.

Additional Details

The LS E655-V1AB-1-1 LED features a specific wavelength optimized for efficient light generation. It is designed with advanced thermal management to ensure optimal performance and longevity. The LED is also compliant with industry standards and regulations, ensuring its safety and reliability.

Technical Specifications: While specific values vary depending on the datasheet, typical specifications include forward voltage, forward current, luminous flux, color temperature, and viewing angle. Consult the official OSRAM datasheet for precise and up-to-date technical specifications.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess