EN
  • EN
  • DE

LR W5SM-HYJY-1-Z

Part No LR W5SM-HYJY-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED GOLDEN DRAGON 625NM RED SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting Color series Red 625nm (Typ) 2-SMD, Gull Wing
Manufacturer OSRAM Opto Semiconductors Inc.
Series Golden DRAGON®
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 2-SMD, Gull Wing
Case / Package SMD
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LR W5SM-HYJY-1-ND, 475-1339-2, LRW5SMHYJY1Z, LR W5SM-HYJY-1, 475-1339-6, Q65110A4386, LR W5SM-HYJY-1-Z-ND, 475-1339-1, Q2615287, LR W5SM-HYJY-1-0-400-R18-Z
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923949-LR W5SM-HYJY-1-Z
Ultra Librarian 3D Model Ultra Librarian LR W5SM-HYJY-1-Z CAD Model

Description

The OSRAM Opto Semiconductors Inc. Golden DRAGON® is a 2-SMD, Gull Wing LED Lighting Color series that emits a red light with a wavelength of 625nm (Typ).

  • Packaging: Reel - TR
  • Mounting Type: Surface Mount
  • Category: Optoelectronics
  • Package Type: SMD
  • Part Status: Obsolete
  • Supply and Demand: Balanced
  • REACH: Unaffected
  • ECCN: EAR99
  • Pieces per Package: 800
  • MSL Level: 2 (Valid for one year)
  • HTSUS: 8541.40.2000

You May Also Be Interested in

LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670
Kingbright
Single Color LEDs
Lowest to $0.1556

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess