The LHN974-KN-1 is a high-performance infrared (IR) emitter manufactured by OSRAM Opto Semiconductors. This component is designed for applications requiring efficient and reliable IR light emission. It is commonly used in remote control systems, light barriers, and other sensor-based applications.
Applications:
- Remote control systems (TVs, DVD players, etc.)
- Light barriers and proximity sensors
- Gesture recognition systems
- Industrial automation
- Security systems
Features:
- High radiant intensity
- Wavelength of 940 nm
- Narrow beam angle for focused emission
- High-speed switching capability
- Compact package size for easy integration
- RoHS compliant
Benefits:
- Extended range in remote control applications due to high radiant intensity.
- Improved accuracy in sensor applications due to focused IR emission.
- Reduced power consumption due to efficient IR emission.
- Easy integration into various designs due to the compact package.
- High reliability and long operating life.
Additional Details:
The LHN974-KN-1 operates at a peak wavelength of 940 nm, which is a common wavelength for IR remote control and sensing applications. The narrow beam angle allows for focused emission, reducing interference and improving accuracy. The device is housed in a compact package, making it easy to integrate into various electronic devices. It's designed for through-hole mounting. The forward voltage is typically around 1.3V with a forward current in the range of 100mA. This part is lead-free and complies with RoHS standards, reflecting OSRAM's commitment to environmental responsibility.
Proper thermal management is recommended to ensure the longevity and performance of the IR emitter. Detailed specifications, including electrical and optical characteristics, can be found in the OSRAM Opto Semiconductors datasheet for the LHN974-KN-1.