EN
  • EN
  • DE

LE CG P1A-6T5U-A

Part No LE CG P1A-6T5U-A
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Souring
Description High Power LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464027-LE CG P1A-6T5U-A
Manufacturer OSRAM Opto Semiconductors Inc.
Package Tray
Product Status Obsolete
Type LED Module
Color Green
Wavelength 520nm
Configuration Rectangle
Luminous Flux @ Current/Temperature 4075lm (Typ)
Current - Test 12A
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 3.55V
Lumens/Watt @ Current - Test 96 lm/W
Viewing Angle 120°
Size / Dimension 27.00mm L x 15.50mm W
Height 1.80mm
Lens Type Flat
Ultra Librarian 3D Model Ultra Librarian LE CG P1A-6T5U-A CAD Model

Description

The LE CG P1A-6T5U-A, manufactured by ams OSRAM, belongs to the category of high power LEDs designed to deliver superior performance in various lighting applications. As a part of the comprehensive portfolio of lighting solutions from ams OSRAM, this LED component is tailored to meet the rigorous demands of high-end lighting projects. The high power LED stands out due to its remarkable luminous efficacy, allowing for energy-efficient designs that do not compromise on brightness or quality. It is suitable for a wide range of applications, including architectural lighting, spotlights, and even automotive headlights, thanks to its robustness and long operational life. Additionally, its compact form factor enables sleek and innovative lighting designs, providing designers with greater flexibility while developing new products. The LE CG P1A-6T5U-A exemplifies ams OSRAM's commitment to offering cutting-edge lighting components that enhance both the aesthetic and functional aspects of lighting projects.

You May Also Be Interested in

Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess