EN
  • EN
  • DE

LD CQAR-AQAR-2-L1MX

Part No LD CQAR-AQAR-2-L1MX
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description OSLON Square LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Schedule B 8541402000
Win Source Part Number 1069208-LD CQAR-AQAR-2-L1MX
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD CQAR-AQAR-2-L1MX CAD Model

Description

The LD CQAR-AQAR-2-L1MX is a red-emitting ThinGaN LED manufactured by OSRAM Opto Semiconductors. This LED is designed for applications requiring a highly efficient and reliable red light source. The ThinGaN (Thin Gallium Nitride) technology allows for improved light extraction and thermal management, enhancing the overall performance and lifespan of the LED.

Applications:

  • Automotive Lighting: Used in automotive signaling applications such as brake lights, turn signals, and rear combination lamps.
  • Traffic Signals: Employed in traffic lights and pedestrian signals due to their high brightness and long lifespan.
  • Indoor and Outdoor Signage: Utilized in various types of signage, including electronic billboards and advertising displays.
  • Specialty Lighting: Applied in medical lighting, horticulture lighting, and other niche applications requiring specific wavelengths of red light.
  • Consumer Electronics: Integrated into consumer devices such as remote controls, indicators, and decorative lighting.

Features:

  • High Brightness Red Emission: Delivers intense red light output suitable for various applications.
  • ThinGaN Technology: Enhances light extraction efficiency and thermal management.
  • Compact Package: Allows for flexible integration into space-constrained designs.
  • Long Lifespan: Provides extended operational life, reducing maintenance costs.
  • Robust Design: Ensures reliable performance under diverse environmental conditions.

Benefits:

  • Energy Efficiency: Consumes less power compared to traditional lighting technologies.
  • Enhanced Visibility: Offers improved visibility in automotive and traffic signaling applications.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Design Flexibility: Compact size enables integration into various product designs.
  • Environmentally Friendly: RoHS compliant, minimizing hazardous substances.

Additional Details:

The LD CQAR-AQAR-2-L1MX features a specific wavelength in the red spectrum, typically around 620-630 nm, making it ideal for applications where precise color requirements are necessary. The ThinGaN structure allows for higher drive currents while maintaining stable performance and efficient heat dissipation. Its compact package and surface mount design facilitate easy integration into automated assembly processes. Important specifications include forward voltage, luminous intensity, viewing angle, and thermal resistance. Proper thermal management is crucial to maintain optimal performance and extend the lifespan of the LED. This LED is designed to meet stringent industry standards, ensuring high reliability and consistent performance in demanding applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color Blue 466nm 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess