The LAT676-S1-1-0-20 is a specific configuration of an LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for applications that require efficient and reliable light output. The specific identifier (S1-1-0-20) most likely refers to a particular binning or set of performance characteristics, ensuring consistency across different units. These types of LEDs are frequently used in applications where color and brightness consistency are important.
Applications
- General Illumination
- Architectural Lighting
- Commercial Lighting
- Backlighting (e.g., LCD displays)
- Indicator Lights
Features
- High Luminous Efficacy
- Compact Size
- Long Operational Lifespan
- Specific Binning for Consistent Performance
- RoHS Compliant
Benefits
- Reduces power consumption, leading to energy savings.
- Allows for integration into small and compact designs.
- Decreases maintenance costs due to extended lifespan.
- Ensures uniform light output and color across multiple LEDs.
- Environmentally friendly due to RoHS compliance.
Technical Specifications (Typical)
As with binned LEDs, specific technical characteristics can vary. The following are typical parameters:
- Forward Voltage: Varies depending on the specific LED chemistry and drive current
- Luminous Flux: Specified according to the binning criteria
- Color Temperature (CCT) or Wavelength: Specified by the binning
- Viewing Angle: Typically 120 to 140 degrees
- Operating Temperature Range: -40°C to +85°C (Consult datasheet for precise range)
- Storage Temperature Range: -40°C to +100°C
The LAT676-S1-1-0-20 provides a dependable lighting solution, especially suitable when consistent performance parameters are required. For comprehensive details, always refer to the official OSRAM Opto Semiconductors datasheet for the LAT676 series and the specific code.