The LAM676-Q2S1-1 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. This surface-mount (SMD) LED is designed for a variety of applications requiring efficient and reliable light output. It is known for its compact size, high luminous efficacy, and long lifespan, making it suitable for both indoor and outdoor lighting solutions.
Applications
- Architectural lighting
- Commercial lighting
- Automotive lighting (e.g., interior lighting, signal lights)
- Display backlighting
- Consumer electronics (e.g., indicators, status lights)
Features
- High luminous efficacy
- Compact SMD package
- Long lifespan
- Wide viewing angle
- RoHS compliant
- Available in various color temperatures and intensities
Benefits
- Energy-efficient lighting solution reduces power consumption.
- Small form factor allows for integration into space-constrained designs.
- Reduced maintenance costs due to long operational life.
- Improved visibility and light distribution with a wide viewing angle.
- Environmentally friendly due to RoHS compliance.
- Flexibility in design with options for different color temperatures and intensities.
Technical Specifications (Typical)
While specific technical specifications may vary based on the exact variant, typical characteristics include:
- Forward Voltage: Varies depending on color and intensity
- Luminous Flux: Varies depending on color and intensity
- Color Temperature: Varies depending on variant (e.g., warm white, cool white)
- Viewing Angle: Typically between 120° and 140°
- Operating Temperature: -40°C to +85°C (dependent on exact spec)
- Storage Temperature: -40°C to +100°C
The LAM676-Q2S1-1 offers a reliable and efficient lighting solution suitable for diverse applications. Its robust design and compliance with industry standards ensure consistent performance and longevity. For detailed specifications, consult the official OSRAM Opto Semiconductors datasheet.