The OSRAM Opto Semiconductors LAM676-Q2R2-34-Z is a high-performance, surface-mount LED designed for various illumination and indication applications. It leverages advanced LED technology to provide high brightness, long lifespan, and excellent color stability.
Applications
- General lighting
- Backlighting for LCD displays
- Indoor and outdoor signage
- Automotive interior lighting
- Consumer electronics (e.g., indicator lights)
Features
- High luminous flux
- Long operating life
- Low thermal resistance
- Compact form factor
- Wide viewing angle
- Surface-mount technology (SMT)
Benefits
- Improved energy efficiency compared to traditional lighting
- Reduced maintenance costs due to long lifespan
- Enhanced color uniformity and stability
- Easy integration into compact designs
- Optimized thermal management
- Suitable for automated assembly processes
Additional Details
The LAM676-Q2R2-34-Z LED is typically driven with a forward current of 20mA and operates at a forward voltage of approximately 3.2V. The specific color and intensity characteristics vary depending on the exact binning and testing parameters defined by OSRAM. The low thermal resistance of the package facilitates efficient heat dissipation, contributing to the LED's long lifespan and stable performance. The SMT design enables automated assembly, reducing manufacturing costs and improving reliability. The LED is RoHS compliant, ensuring adherence to environmental regulations. This product is designed for applications requiring a reliable and efficient light source with consistent performance over a long period.