EN
  • EN
  • DE

LAG6SP-EAFA-24-1-140-R18-Z

Part No LAG6SP-EAFA-24-1-140-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description Apt Amber Golden Leadframe 7, 1C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971850-LAG6SP-EAFA-24-1-140-R18-Z
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAG6SP-EAFA-24-1-140-R18-Z CAD Model

Description

The LAG6SP-EAFA-24-1-140-R18-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It's designed for a variety of lighting applications where high brightness, energy efficiency, and long lifespan are required. OSRAM is a leading global manufacturer of lighting solutions, and their LEDs are known for their quality and performance.

Applications:

  • Automotive Lighting: Used in automotive headlights, taillights, and interior lighting.
  • General Lighting: Employed in indoor and outdoor lighting fixtures, such as downlights, spotlights, and streetlights.
  • Signage: Used in illuminated signs and displays for advertising and informational purposes.
  • Backlighting: Utilized in LCD backlighting for TVs, monitors, and mobile devices.
  • Specialty Lighting: Found in applications such as medical lighting, horticultural lighting, and machine vision systems.

Features:

  • High Brightness: Provides a high luminous flux for efficient light output.
  • Energy Efficiency: Converts electrical energy into light with minimal power loss.
  • Long Lifespan: Offers a long operating life, reducing the need for frequent replacements.
  • Compact Package: Allows for space-saving designs in lighting fixtures.
  • Wide Viewing Angle: Provides uniform light distribution over a broad area.

Benefits:

  • Reduced Energy Consumption: High efficiency leads to lower energy bills.
  • Lower Maintenance Costs: Long lifespan reduces the frequency of replacements.
  • Improved Lighting Quality: High brightness and uniform light distribution enhance visibility.
  • Environmentally Friendly: RoHS compliant and free of hazardous substances.
  • Design Flexibility: Compact package and wide viewing angle provide greater design freedom.

Additional Details:

The specific electrical and optical characteristics of the LAG6SP-EAFA-24-1-140-R18-Z, such as forward voltage, luminous flux, color temperature, and viewing angle, are detailed in OSRAM's product datasheet. The LED is typically mounted using surface mount technology (SMT) on a printed circuit board (PCB). Proper thermal management is crucial for ensuring the long-term reliability of the LED. Heatsinks or other cooling solutions may be required to dissipate heat generated by the LED. The LED is designed to operate within a specified temperature range, typically from -40°C to +85°C. The packaging details, such as tape and reel specifications, are also provided in the datasheet for automated assembly processes. Detailed information regarding the color binning and light output performance can be obtained from OSRAM's product documentation.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
ON Semiconductor
Lowest to $0.1379

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess