EN
  • EN
  • DE

GW P9LR31.EM-PPPR-XX38-1

Part No GW P9LR31.EM-PPPR-XX38-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061425-GW P9LR31.EM-PPPR-XX38-1
Categories OEM Parts(F-I)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GW P9LR31.EM-PPPR-XX38-1 CAD Model

Description

The GW P9LR31.EM-PPPR-XX38-1 is a high-power LED manufactured by OSRAM Opto Semiconductors Inc. It's designed for various lighting applications where high brightness and efficiency are required. This LED is part of OSRAM's extensive portfolio of LEDs, known for their quality, performance, and reliability.

Applications:

  • Automotive lighting (e.g., headlights, taillights)
  • General lighting (e.g., streetlights, indoor lighting)
  • Backlighting for displays
  • Stage lighting
  • Medical lighting
  • Horticultural lighting
  • Signage

Features:

  • High luminous flux (brightness)
  • High efficacy (light output per watt)
  • Long lifespan
  • Low thermal resistance
  • Wide viewing angle
  • Compact package size
  • RoHS compliant

Benefits:

  • Energy savings due to high efficacy
  • Reduced maintenance costs due to long lifespan
  • Improved lighting quality and uniformity
  • Efficient heat dissipation
  • Versatile application due to wide viewing angle
  • Easy integration into various lighting systems
  • Environmentally friendly (RoHS compliant)

Additional Details:

The GW P9LR31.EM-PPPR-XX38-1 LED is typically constructed with a robust package design to ensure reliable performance in demanding environments. The high luminous flux provides intense brightness, while the high efficacy minimizes energy consumption. The low thermal resistance allows for efficient heat dissipation, which is crucial for maintaining long lifespan and stable performance. The wide viewing angle ensures uniform light distribution. The "EM-PPPR-XX38-1" portion of the part number likely refers to specific performance characteristics, such as the color temperature, CRI (Color Rendering Index), and forward voltage. The exact specifications, such as the luminous flux, forward voltage, color temperature, and thermal resistance, can be found in the product datasheet provided by OSRAM Opto Semiconductors Inc. This LED is commonly used in a wide range of lighting applications where high brightness, efficiency, and reliability are required.

The GW P9LR31.EM-PPPR-XX38-1 is a high-performance LED ideal for demanding lighting applications.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess