EN
  • EN
  • DE

BPW34-Z

Part No BPW34-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1001168-BPW34-Z
Categories OEM Parts(A-B)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BPW34-Z CAD Model

Description

The BPW34-Z is a silicon PIN photodiode with high speed and high radiant sensitivity. This device is particularly sensitive to visible and near-infrared radiation. It is designed for a wide range of applications where accurate light detection is crucial.

Applications

  • High-speed photodetectors
  • Infrared remote control systems
  • Light barriers
  • Optical sensors
  • Measurement and control systems

Features

  • High radiant sensitivity
  • Fast response time
  • Wide spectral bandwidth
  • Operating temperature range: -40°C to +100°C
  • Plastic package with flat clear window

Benefits

  • Precise Light Detection: High radiant sensitivity allows for accurate detection of even weak light signals.
  • Rapid Response: Fast response time enables high-speed data transmission and detection in dynamic applications.
  • Versatile Application: Wide spectral bandwidth makes it suitable for use with various light sources.
  • Durable Construction: Robust plastic package protects the photodiode from environmental factors.
  • Wide Temperature Range: The extended operating temperature range ensures reliable performance in diverse environments.

Additional Details

The BPW34-Z is a surface-mountable device (SMD) and utilizes a PIN (P-type, Intrinsic, N-type) structure to achieve high sensitivity and speed. The flat clear window allows for maximum light transmission. The photodiode's spectral sensitivity peaks around 850 nm, making it ideal for applications involving infrared radiation. It is RoHS compliant.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess