EN
  • EN
  • DE

AS5147P-HTST

Part No AS5147P-HTST
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Encoders
Description ROTARY ENCODER MAGNETIC PROG / Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr OSRAM Opto Semiconductors Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Encoder Type Magnetic
Output Type Commutation, PWM, SPI, Quadrature with index (Incremental)
Pulses per Revolution Programmable
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting Type Surface Mount
Termination Style SMD (SMT) Tab
Base Product Number AS5147
Standard Package 4,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911739-AS5147P-HTST
Ultra Librarian 3D Model Ultra Librarian AS5147P-HTST CAD Model

Description

The AS5147P-HTST is a magnetic encoder manufactured by OSRAM Opto Semiconductors Inc.

  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Product Name: AS5147P-HTST
  • Category: Sensors and Transducers - Encoders
  • Application: Automotive
  • Termination Style: Surface Mount
  • Package: Tape and Reel
  • Standard Package Quantity: 4,500 pieces
  • Output Types: Commutation, PWM, SPI, Quadrature with index (incremental)
  • External Magnet: Required (not included)
  • Programmable: Yes
  • Supply Voltage Range: 3V to 3.6V or 4.5V to 5.5V
  • Mounting Type: Surface Mount

You May Also Be Interested in

TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385
Panasonic
ROTARY ENCODER GS 12MM SQ
Need more? Email Us
C&K Components
Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Lowest to $57.0993
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC PROG
Lowest to $3.2190
ALPS Electric
Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $2.2475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess