EN
  • EN
  • DE

ED950/3

Part No ED950/3
Manufacturer On Shore Technology Inc.
Catalog Headers, Plugs and Sockets
Description TERM BLOCK PLUG 3POS STR 5MM / Conn Terminal Block F 3 POS 5mm Screw RA Cable Mount 15A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Series ED950
Packaging Bulk
Type Plug, Female Sockets
Number of Positions 3
Positions Per Level 3
Number of Levels 1
Pitch 0.197" (5.00mm)
Plug Wire Entry 180°
Termination Style Screw
Mounting Free Hanging (In-Line)
Current - UL 15A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-22 AWG
Wire Gauge or Range - mm2 2.5mm2
Color Green
Operating Temperature Range -30°C ~ 105°C
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Screw Size M3
Torque - Screw 0.5 Nm (4.4 Lb-In)
Wire Strip Length 6mm
Contact Material Copper
Housing Material Polyamide (PA), Nylon
Insulation Height 0.591" (15.00mm)
Win Source Part Number 773656-ED950/3
Popularity Medium
Supply and Demand Status Balance
Family Name ED950
Introduction Date September 02, 2004
ECCN EAR99
Country of Origin Germany
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ED950/3 CAD Model

Description

The On Shore Technology Inc. ED950/3 connector is a high-quality electronic component that is designed to deliver reliable performance in a wide range of applications.

  • Pitch: 0.197" (5.00mm)
  • Positions per Level: 3
  • Termination Style: Screw
  • Wire Gauge: 12-22 AWG
  • Retention Latches: Yes
  • Housing Material: Polyamide (PA)
  • Packaging: Bulk
  • Pieces per Package: 1

You May Also Be Interested in

WAGO Corporation
SOCKET 3-POLE; BLACK
Lowest to $5.5080
Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.5MM
Lowest to $2.5671
METZ CONNECT USA Inc.
SCREW TYPE TERMINAL BLOCK, PLUG,
Lowest to $0.7277
WAGO Corporation
THT FEMALE HEADER; 0.6 X 1.0 MM
Lowest to $2.7511
Phoenix Contact
TERM BLOCK HDR 18POS 90DEG 3.5MM
Lowest to $9.8374
Weidmuller
TERM BLOCK HDR 6POS VERT 5.08MM
Lowest to $13.0971
Phoenix Contact
TERM BLOCK PLUG 5POS STR 2.5MM
Lowest to $2.7650
Phoenix Contact
TERM BLOCK HDR 3POS 90DEG 3.5MM
Need more? Email Us
WAGO Corporation
TERM BLOCK PLUG 15POS 5MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess