EN
  • EN
  • DE

Z0103MNT1G

Part No Z0103MNT1G
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 600V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer ON Semiconductor
Packaging Reel(TR)
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 1A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A @ 60Hz
Current - Gate Trigger (Igt) (Max) 3mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Mounting Style SMD/SMT
Package TO-261-4, TO-261AA
Manufacturer Device Package SOT-223
Win Source Part Number 129072-Z0103MNT1G
Family Name MAC9M
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian Z0103MNT1G CAD Model

Description

The Z0103MNT1G is a cutting-edge semiconductor device manufactured by ON Semiconductor, renowned for their innovative and reliable electronic components. This particular product is a triac, a type of semiconductor device that can conduct current in either direction when it is triggered. It is specifically designed to control AC power in a variety of applications, offering precise control over the flow of electrical current.

Key Features

  • Current Rating: The Z0103MNT1G has a maximum on-state current rating of 1A, which makes it suitable for controlling small to medium power devices.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 600V, it can handle high voltage applications with ease.
  • Trigger Current: The device features a low gate trigger current (IGT) of 5mA, allowing it to be easily activated with minimal power.
  • Package: It comes in a surface-mount SOT-223 package, which is ideal for applications where space is at a premium.
  • Operating Temperature: The Z0103MNT1G is designed to operate within a temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The Z0103MNT1G is versatile and can be used in various applications, including:

  • Lighting control systems
  • Motor control circuits
  • Heating regulation systems
  • Small home appliances
  • Power tools

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The Z0103MNT1G is no exception, as it undergoes rigorous testing to ensure it performs to the highest standards. Customers can trust that they are getting a reliable product that will contribute to the longevity and efficiency of their electronic designs.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation available for the Z0103MNT1G triac.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,952 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess