EN
  • EN
  • DE

USB1T1103MHX/PB

Part No USB1T1103MHX/PB
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 759071-USB1T1103MHX/PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB1T1103MHX/PB CAD Model

Description

The USB1T1103MHX/PB is a high-performance integrated circuit from ON Semiconductor, designed to provide seamless interface functionality for USB 1.1 communication. This advanced transceiver chip is ideal for applications that require reliable data transfer at speeds of up to 12 Mbps. The device is housed in a compact, lead-free package, making it a sustainable choice for modern electronic designs.

Key Features

  • USB 1.1 Compliant: The USB1T1103MHX/PB is fully compliant with the Universal Serial Bus Specification 1.1, ensuring compatibility with a wide range of USB devices and hosts.
  • High-Speed Data Transfer: With support for data transfer rates of up to 12 Mbps, this transceiver is capable of handling full-speed USB communication with efficiency and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power consumption, making it suitable for battery-operated portable devices.
  • Integrated ESD Protection: Built-in electrostatic discharge (ESD) protection safeguards the device against sudden voltage spikes, enhancing its durability and lifespan.
  • Compact Packaging: The USB1T1103MHX/PB comes in a small, lead-free package, which is not only environmentally friendly but also saves valuable board space.

Applications

The ON Semiconductor USB1T1103MHX/PB is versatile and can be used in a variety of applications, including:

  • PC peripherals and input devices
  • Portable electronic devices
  • Data storage and communication equipment
  • Consumer electronics
  • Networking hardware

Technical Specifications

Below are some of the key technical specifications of the USB1T1103MHX/PB:

  • Supply Voltage: 3.3V ± 0.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: MicroLeadFrame® (MLF®)

In conclusion, the USB1T1103MHX/PB from ON Semiconductor is a robust and efficient solution for adding USB functionality to a wide array of electronic devices. Its compliance with USB 1.1 standards, combined with its high-speed capabilities and low power consumption, make it an excellent choice for designers looking to enhance their products with reliable USB connectivity.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0060 $60.3600
140+ $0.8258 $115.6120
220+ $0.7993 $175.8460
300+ $0.7739 $232.1700
390+ $0.7484 $291.8760
520+ $0.6711 $348.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess