EN
  • EN
  • DE
  • IT

UC3845DG

Part No UC3845DG
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description High Performance Current Mode Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1276000-UC3845DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3845DG CAD Model

Description

ON Semiconductor UC3845DG High-Performance Current Mode PWM Controller

The UC3845DG from ON Semiconductor is a high-performance fixed frequency current mode controller that is specifically designed for off-line and DC-to-DC converter applications offering the designer a cost-effective solution with minimal external components.

Key Features

  • Output Switching Frequency: The UC3845DG operates at a fixed frequency of 500 kHz, which is beneficial for designing efficient power supplies with smaller components and reduced noise.
  • High Current Totem Pole Output: The device is capable of delivering a high current output drive capable of sourcing or sinking 1.5 A, which is ideal for driving power MOSFETs or IGBTs directly.
  • Trimmed Oscillator Discharge Current: This feature ensures stable and accurate frequency control over temperature and power supply variations.
  • Current Mode Operation: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting and ease of loop compensation.
  • Automatic Feed Forward Compensation: This feature helps in maintaining a stable loop performance over a wide range of input voltages.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is offered by the UC3845DG through its pulse-by-pulse current limiting functionality.
  • Under-Voltage Lockout: With hysteresis, the under-voltage lockout ensures that the controller remains off until the supply voltage reaches an acceptable level.
  • Low Startup and Operating Current: The device's low startup (1 mA typical) and operating current (2.5 mA typical) minimize power losses and improve efficiency.

Applications

The UC3845DG is suitable for a wide range of applications, including:

  • Switching Power Supplies
  • Power Converters
  • Motor Controllers
  • Battery Chargers
  • LED Drivers
  • DC-DC Converters

Product Specifications

This PWM controller is available in a 14-pin SOIC package, ensuring compact design possibilities. It operates over an extended temperature range of -25°C to +85°C, making it suitable for various industrial applications.

The UC3845DG by ON Semiconductor is a reliable and efficient choice for designers looking to create robust power management systems with high-level performance requirements.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess