EN
  • EN
  • DE

UC2845BD

Part No UC2845BD
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR BOOST/FLYBK 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, Flyback
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency 500kHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number UC284*B
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1275793-UC2845BD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2845BD CAD Model

Description

ON Semiconductor UC2845BD Product Overview

The UC2845BD from ON Semiconductor is a high-performance, fixed-frequency current-mode PWM controller that is widely used in power supply designs. This integrated circuit is designed to offer a cost-effective solution for various applications requiring efficient power management, including switched-mode power supplies, DC-DC converters, battery chargers, and LED drivers.

Key Features

  • Optimized for Off-Line and DC-to-DC Converters: The UC2845BD is specifically tailored to perform well in off-line and DC-to-DC conversion systems, providing a robust and reliable performance.
  • Low Startup and Operating Current: This device is characterized by its low startup current (typically 1 mA) and a low operating current (typically 8.5 mA), making it an energy-efficient choice for power-sensitive applications.
  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is precisely trimmed to ensure accurate and stable operation, which is critical for maintaining the efficiency and performance of the power supply.
  • Automatic Feed-Forward Compensation: The UC2845BD includes an automatic feed-forward feature that compensates for varying input voltage, ensuring consistent performance regardless of input fluctuations.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by the pulse-by-pulse current limiting feature, which safeguards the device and the system from overcurrent conditions.
  • Under-Voltage Lockout with Hysteresis: The under-voltage lockout (UVLO) with hysteresis ensures that the device operates only when the supply voltage is within an acceptable range, thus preventing malfunctions due to low voltage.

Applications

The UC2845BD is versatile and can be used in a variety of applications, including:

  • AC-DC power supplies for consumer electronics
  • Telecommunications equipment
  • Industrial power systems
  • LED lighting systems
  • Battery-operated devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the UC2845BD is no exception. It is constructed with the highest standards to ensure that it meets the rigorous demands of modern electronic devices. With ON Semiconductor's expertise in power management integrated circuits, users can expect a high-performance, reliable solution with the UC2845BD PWM controller.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2460 $57.8100
575+ $0.2021 $116.2075
890+ $0.1952 $173.7280
1,220+ $0.1894 $231.0680
1,585+ $0.1825 $289.2625
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess