EN
  • EN
  • DE

UC2843BDR2

Part No UC2843BDR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR FLYBACK 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number UC284*B
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1275774-UC2843BDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2843BDR2 CAD Model

Description

ON Semiconductor UC2843BDR2 High-Performance Current Mode PWM Controller

The UC2843BDR2 is a versatile and high-performance current mode pulse width modulation (PWM) controller from ON Semiconductor, designed for efficient power supply operations. This integrated circuit is tailored for a wide array of applications, including switch-mode power supplies (SMPS), DC-DC converters, battery chargers, and other power control systems. With its robust design and powerful features, the UC2843BDR2 is engineered to enhance system reliability and optimize power management.

Key Features:

  • Adjustable Output Frequency: The UC2843BDR2 comes with a programmable oscillator frequency ranging from 10kHz to 500kHz, which allows designers to select the optimal frequency for their specific application, balancing efficiency and component size.
  • High Current Totem Pole Output: The device features a totem-pole output stage capable of sourcing or sinking high peak currents, enabling the direct drive of a power MOSFET or IGBT.
  • Current Mode Operation: Current mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation. This results in improved transient response, simplified circuitry, and overall robustness of the power supply design.
  • Low Startup and Operating Current: The UC2843BDR2 is designed for low power consumption with a startup current of typically 0.5mA and an operating current of typically 8.5mA, making it suitable for energy-sensitive applications.
  • Trimmed Oscillator Discharge Current: This ensures precise duty cycle clamping, which is critical for the consistent performance of the PWM controller across different loads and power levels.
  • Under-Voltage Lockout (UVLO): Both start-up and operating power can be maintained at a sufficiently high level, thanks to the UVLO feature, which prevents system malfunction under low-voltage conditions.

Applications:

  • Offline and DC-to-DC power supplies
  • Power converters for personal computers, servers, and telecommunications
  • Battery-operated devices
  • Industrial power systems
  • LED drivers and power control circuits

The UC2843BDR2 is provided in an 8-pin SOIC package, making it compact and suitable for space-constrained applications. The combination of features and package options makes the UC2843BDR2 from ON Semiconductor a highly adaptable solution for advanced power management systems requiring efficient and reliable PWM control.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4319 $51.8280
285+ $0.3544 $101.0040
440+ $0.3434 $151.0960
605+ $0.3323 $201.0415
780+ $0.3212 $250.5360
1,045+ $0.2880 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess