EN
  • EN
  • DE

TND314S-TL-E

Part No TND314S-TL-E
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR EXPD 25V 1A SOP8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Voltage - Load 4.5 V to 25 V
Supply Voltage - Operating Not Required
Rds On (Typ) 8 Ohm
Input Type Inverting
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOP
Win Source Part Number 053759-TND314S-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TND314S-TL-E CAD Model

Description

The TND314S-TL-E is a state-of-the-art semiconductor device from ON Semiconductor, a leading provider of energy-efficient electronics innovation. This product is meticulously designed to meet the high standards of modern electronic applications, offering both reliability and performance.

Key Features

  • High-Speed Switching: This device is optimized for high-speed switching applications, ensuring efficient operation in circuits where rapid switching is essential.
  • Low Power Loss: The TND314S-TL-E is engineered to minimize power loss, which enhances the overall efficiency of the system in which it is used and contributes to energy savings.
  • Compact Package: Encased in a small and lightweight package, this product is ideal for space-constrained applications, allowing designers to reduce the size of their end products.
  • Robustness: With its robust construction, the TND314S-TL-E is capable of withstanding harsh operating conditions, which makes it suitable for a wide range of industrial applications.

Applications

The TND314S-TL-E is versatile and can be used in various applications, such as:

  • Power supply circuits
  • DC-DC converters
  • Motor drive controllers
  • Lighting systems
  • Automotive electronics

Technical Specifications

Some of the key technical specifications of the TND314S-TL-E include:

  • Drain-source voltage (Vds): Specified according to the datasheet
  • Gate threshold voltage (Vgs(th)): Provided in the datasheet
  • Continuous drain current (Id): As indicated in the product datasheet
  • Power dissipation (Pd): Defined by the manufacturer's specifications
  • Operating temperature range: Specified for reliable operation in various environments

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The TND314S-TL-E goes through rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability.

Ordering and Packaging Information

For detailed ordering and packaging information, customers should refer to the official ON Semiconductor datasheet or contact their sales representative.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess