EN
  • EN
  • DE

TND027MP-AZ

Part No TND027MP-AZ
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1.5A 60V 3MP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 40V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 300 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 3-MP
Win Source Part Number 1110819-TND027MP-AZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TND027MP-AZ CAD Model

Description

Product Overview: TND027MP-AZ by ON Semiconductor

The TND027MP-AZ from ON Semiconductor is a high-performance integrated circuit designed for precision applications in a wide range of electronic devices. This robust component is engineered to deliver reliable and efficient performance, making it an ideal choice for manufacturers looking to enhance their products with top-tier electronic components.

Key Features

  • High Precision: The TND027MP-AZ offers exceptional accuracy and stability, which is crucial for applications requiring precise voltage or current control.
  • Low Power Consumption: Designed for energy efficiency, this IC helps in reducing the overall power usage of the system, contributing to longer battery life and lower energy costs.
  • Robust Thermal Performance: With an excellent thermal management system, the TND027MP-AZ operates reliably over a wide temperature range, ensuring consistent performance even under challenging conditions.
  • Durable Construction: Manufactured with high-quality materials, this product boasts a long operational life and is resistant to wear and tear, which is vital for industrial and automotive applications.
  • Compact Design: The small footprint of the TND027MP-AZ allows for integration into space-constrained designs without sacrificing performance, making it suitable for portable and miniaturized electronic devices.

Applications

The versatility of the TND027MP-AZ makes it a perfect fit for a diverse range of applications. It is commonly used in:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Portable and wearable technology
  • Medical devices
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is a trusted name in the electronics industry, known for its commitment to quality and reliability. The TND027MP-AZ is no exception, as it is produced under stringent quality control standards to ensure that each component meets the high expectations of customers. With ON Semiconductor's reputation for excellence, you can be confident that the TND027MP-AZ will perform to the highest standards in your applications.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,651 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess