EN
  • EN
  • DE

TND017MP-AZ

Part No TND017MP-AZ
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description EXPD NCH 1.5A 60V / Power Switch/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number TND017
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 840777-TND017MP-AZ
Ultra Librarian 3D Model Ultra Librarian TND017MP-AZ CAD Model

Description

The TND017MP-AZ is a state-of-the-art power management integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading figure in the semiconductor industry. This product is engineered to deliver high efficiency and reliability for a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High-Efficiency Power Conversion: The TND017MP-AZ is optimized for efficient power conversion, which helps in reducing heat generation and improving the overall performance of the end application.
  • Robust Thermal Management: With an advanced thermal design, this IC maintains a lower operating temperature, thereby extending the life of the product it is used in.
  • Compact Design: The small footprint of the TND017MP-AZ makes it an ideal choice for space-constrained applications without compromising on power or efficiency.
  • Flexible Voltage Ranges: It supports a wide range of input and output voltages, making it versatile for various circuit designs and power requirements.
  • Protection Features: The IC comes with built-in protection mechanisms such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure the safety and durability of the application.

Applications

The TND017MP-AZ is suitable for an array of applications. It is particularly beneficial in scenarios where efficient power management is critical. Some of the common applications include:

  • Power supplies for consumer electronics like TVs, gaming consoles, and home appliances.
  • Automotive applications, such as infotainment systems and advanced driver-assistance systems (ADAS).
  • Industrial equipment, including automation systems and power tools.
  • LED lighting solutions that require precise power control.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the TND017MP-AZ is no exception. This product is built to meet the high standards of the industry, ensuring that it performs consistently over a wide range of environmental conditions. Customers can trust the TND017MP-AZ for its durability and performance, making it a smart choice for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4705 $59.2920
57+ $2.0270 $115.5390
89+ $1.9635 $174.7515
122+ $1.9000 $231.8000
158+ $1.8365 $290.1670
211+ $1.6470 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess