EN
  • EN
  • DE

TL431BCD

Part No TL431BCD
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.4% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.4% 100 mA 8-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899776-TL431BCD
Ultra Librarian 3D Model Ultra Librarian TL431BCD CAD Model

Description

ON Semiconductor TL431BCD Precision Programmable Reference

The TL431BCD from ON Semiconductor is a versatile and precision programmable voltage reference that is widely used in a variety of electronic applications. This highly stable, adjustable shunt regulator with a guaranteed temperature stability over the entire temperature range of operation is an essential component for power supply and voltage regulation solutions.

Key Features

  • Programmable Output Voltage: The TL431BCD offers a programmable output voltage that can be set from 2.495 V to 36 V with two external resistors, providing designers with a high level of flexibility to match the specific requirements of their applications.
  • Low Output Noise: It features low output noise, making it suitable for use in noise-sensitive electronics, such as precision amplifiers and ADCs.
  • High Stability: The device is characterized for operation from -40°C to +85°C, ensuring reliable performance under a wide range of environmental conditions.
  • Low Dynamic Output Impedance: Its low dynamic output impedance provides good transient response, which is critical in applications where load conditions change rapidly.
  • Surface Mount Package: The TL431BCD comes in an SO-8 surface mount package, which is ideal for space-constrained applications and allows for efficient automated assembly.

Applications

The TL431BCD is commonly used in a variety of applications that require a stable and adjustable voltage reference. Some of these applications include:

  • Switching Power Supplies
  • Linear Regulators
  • Adjustable Power Supplies
  • Battery Chargers
  • Motor Controllers
  • Voltage Monitoring
  • Precision Current Limiter

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the TL431BCD is no exception. This product is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and consumer applications. Whether you are designing a new power supply or looking to improve an existing system, the TL431BCD provides a reliable and precise voltage reference solution.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4628 $50.9080
265+ $0.3798 $100.6470
410+ $0.3679 $150.8390
565+ $0.3560 $201.1400
730+ $0.3442 $251.2660
975+ $0.3086 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess