EN
  • EN
  • DE

TCP-4118UB-DT

Part No TCP-4118UB-DT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC PTIC TUNABLE 4.1 4WLCSP / RF IC Analog Tunable Capacitor 700MHz ~ 2.7GHz 4-WLCSP (0.63x0.61)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
Mounting Type Surface Mount
Package / Case 4-XFBGA
Supplier Device Package 4-WLCSP (0.63x0.61)
Base Product Number TCP-4118
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 523364-TCP-4118UB-DT
Ultra Librarian 3D Model Ultra Librarian TCP-4118UB-DT CAD Model

Description

ON Semiconductor TCP-4118UB-DT Product Overview

The TCP-4118UB-DT is a high-performance, precision integrated circuit product from ON Semiconductor, a renowned leader in the electronic components industry. This innovative product is designed to cater to a wide range of applications, including industrial, automotive, and consumer electronics, where reliability and efficiency are of utmost importance.

Key Features

  • High Accuracy: The TCP-4118UB-DT is engineered to deliver exceptional accuracy, making it ideal for critical applications where precise measurements are necessary.
  • Low Power Consumption: With a design focused on energy efficiency, this component ensures minimal power usage, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Durability: Built to withstand harsh conditions, the TCP-4118UB-DT is robust and reliable, ensuring a long operational lifespan even in challenging environments.
  • Compact Size: Its small form factor allows for easy integration into space-constrained designs, providing flexibility for system architects and designers.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, ON Semiconductor has equipped the TCP-4118UB-DT with features that ensure optimal performance and functionality.

Applications

The versatility of the TCP-4118UB-DT allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems that require high reliability and precision
  • Industrial automation and control systems
  • Consumer electronics where compact size and power efficiency are valued
  • Portable devices where battery life is critical
  • Communication infrastructure equipment

Why Choose TCP-4118UB-DT?

When it comes to selecting the right component for your needs, the TCP-4118UB-DT from ON Semiconductor stands out for its combination of precision, efficiency, and durability. Whether you're developing cutting-edge automotive technology, sophisticated industrial machinery, or innovative consumer products, this component offers the performance and reliability that your projects demand. With ON Semiconductor's commitment to quality, the TCP-4118UB-DT is a choice you can trust for your electronic design requirements.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4223 $59.1220
335+ $0.3465 $116.0775
520+ $0.3358 $174.6160
715+ $0.3249 $232.3035
920+ $0.3141 $288.9720
1,235+ $0.2816 $347.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess