EN
  • EN
  • DE

TCP-4039UB-DT

Part No TCP-4039UB-DT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC PTIC TUNABLE 4.1 4WLCSP / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number TCP-4039
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 806623-TCP-4039UB-DT
Ultra Librarian 3D Model Ultra Librarian TCP-4039UB-DT CAD Model

Description

ON Semiconductor TCP-4039UB-DT Overview

The ON Semiconductor TCP-4039UB-DT is a cutting-edge electronic component designed for high-performance applications that require reliable and efficient power management. This product is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their quality and durability. The TCP-4039UB-DT is specifically tailored to meet the needs of sophisticated electronic systems, offering a blend of power efficiency, thermal management, and compact form factor.

Key Features

  • High Efficiency: The TCP-4039UB-DT is engineered to provide optimal power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic devices.
  • Thermal Management: This product incorporates advanced thermal management features that ensure stable operation even under high-temperature conditions, extending the lifespan of the device.
  • Compact Design: Its compact size makes it an ideal choice for space-constrained applications, allowing designers to incorporate it into a wide range of electronic products without compromising on performance.
  • Robustness: The TCP-4039UB-DT is built to withstand harsh operating conditions, making it suitable for industrial, automotive, and other demanding environments.

Applications

The versatility of the TCP-4039UB-DT allows it to be utilized in various applications, including but not limited to power supply modules, battery management systems, and energy-efficient solutions for consumer electronics. Its robust design also makes it an excellent choice for more challenging uses such as in automotive electronics, where reliability and endurance are paramount.

Technical Specifications

The ON Semiconductor TCP-4039UB-DT boasts impressive technical specifications that ensure top-notch performance. These include a wide operating temperature range, high input voltage tolerance, and low quiescent current. The device also features built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the component and the system it is used in from potential damage.

Quality and Support

ON Semiconductor is committed to providing customers with high-quality products and comprehensive support. The TCP-4039UB-DT is backed by ON Semiconductor's rigorous testing and validation processes, ensuring that it meets the highest standards of reliability and performance. Additionally, customers have access to ON Semiconductor's technical support and design resources to assist with integration and troubleshooting.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,374 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess