EN
  • EN
  • DE

TCP-3082H-QT

Part No TCP-3082H-QT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC PTIC HI TUNABLE 8.2PF 6QFN / RF IC Tuner 700MHz ~ 2.7GHz 6-QFN (1.6x1.2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Tuner
Frequency 700MHz ~ 2.7GHz
Mounting Type Surface Mount
Package / Case 6-VFDFN
Supplier Device Package 6-QFN (1.6x1.2)
Base Product Number TCP-3082
Standard Package 8,000 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899330-TCP-3082H-QT
Ultra Librarian 3D Model Ultra Librarian TCP-3082H-QT CAD Model

Description

ON Semiconductor TCP-3082H-QT: A High-Efficiency Power Solution

The ON Semiconductor TCP-3082H-QT is a cutting-edge power management integrated circuit designed to deliver high efficiency, reliability, and performance for a wide array of electronic applications. This compact, yet powerful device is an ideal solution for designers looking to optimize power consumption in their products, ranging from portable devices to industrial systems.

Key Features

  • High Efficiency: The TCP-3082H-QT is engineered to provide maximum efficiency, which is crucial for battery-operated devices, ensuring longer run times and reduced heat generation.
  • Versatile Voltage Range: This IC supports a wide input voltage range, accommodating various power sources and making it suitable for multiple applications without the need for additional components.
  • Compact Footprint: Its small form factor allows for easy integration into space-constrained designs, making it a perfect choice for portable and wearable technology.
  • Thermal Protection: Built-in thermal shutdown functionality ensures the device operates within safe temperature limits, protecting both the IC and the end product from potential damage due to overheating.
  • Low Quiescent Current: The TCP-3082H-QT is designed to have a low quiescent current, which is essential for extending the battery life of portable devices.

Applications

The versatile nature of the TCP-3082H-QT makes it suitable for a broad range of applications. It can be used in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Wearable devices like smartwatches and fitness trackers
  • Industrial equipment requiring stable and efficient power management
  • Medical devices where reliable and consistent power delivery is critical
  • Automotive systems that demand robust performance under varying conditions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the TCP-3082H-QT is no exception. It is manufactured to meet the highest standards, ensuring dependable performance over its lifespan. With ON Semiconductor's reputation for reliability, you can trust this IC to be the backbone of your power management needs.

You May Also Be Interested in

MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,101 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess