EN
  • EN
  • DE

SZNZL5V6AXV3T1G

Part No SZNZL5V6AXV3T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101, NZL5V6AXV3T1
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 5.32V
Voltage - Clamping (Max) @ Ipp 10.1V
Current - Peak Pulse (10/1000µs) 4.8A
Power - Peak Pulse 50W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-89, SOT-490
Supplier Device Package SC-89
Base Product Number SZNZL5V6
Other Names 2832-SZNZL5V6AXV3T1G-488,2832-SZNZL5V6AXV3T1GTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298718-SZNZL5V6AXV3T1G
Ultra Librarian 3D Model Ultra Librarian SZNZL5V6AXV3T1G CAD Model

Description

The ON Semiconductor SZNZL5V6AXV3T1G is a cutting-edge electronic component designed to provide robust protection for sensitive electronics. This product is a Zener voltage regulator diode, a type of semiconductor device that operates by maintaining a constant voltage level, making it an essential component in a wide range of electronic applications.

Key Features:

  • Voltage Regulation: The SZNZL5V6AXV3T1G is designed to regulate voltage at 5.6V, which is ideal for stabilizing the power supply in electronic circuits.
  • Power Dissipation: This component has a power dissipation rating of 500mW, allowing it to handle moderate levels of power without overheating.
  • Package Type: It comes in a compact SOD-323 package, which is suitable for high-density circuit board designs.
  • High Reliability: ON Semiconductor's commitment to quality means this Zener diode offers excellent reliability for critical applications.
  • RoHS Compliant: The SZNZL5V6AXV3T1G is compliant with the RoHS directive, ensuring it meets environmental standards by avoiding the use of hazardous substances.

Applications:

The versatility of the SZNZL5V6AXV3T1G Zener diode makes it suitable for a variety of applications, including:

  • Consumer Electronics: It can be used to protect sensitive components in devices like smartphones, tablets, and laptops.
  • Industrial Systems: The diode's robustness makes it suitable for industrial control circuits and power management systems.
  • Telecommunication: It ensures stable operation in communication devices by preventing voltage spikes and surges.
  • Automotive Electronics: The SZNZL5V6AXV3T1G can safeguard automotive electronics from voltage fluctuations and harsh conditions.

Conclusion:

ON Semiconductor's SZNZL5V6AXV3T1G is an essential component for designers looking to enhance the durability and performance of their electronic products. With its precise voltage regulation, compact form factor, and adherence to environmental standards, this Zener diode is a reliable choice for a wide range of applications.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess