EN
  • EN
  • DE
  • IT

SZNZ3F2V4T1G

Part No SZNZ3F2V4T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±8.33%
Power - Max 800 mW
Impedance (Max) (Zzt) 120 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323FL
Base Product Number SZNZ3
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279639-SZNZ3F2V4T1G
Ultra Librarian 3D Model Ultra Librarian SZNZ3F2V4T1G CAD Model

Description

The ON Semiconductor SZNZ3F2V4T1G is a state-of-the-art Zener diode designed for applications requiring voltage regulation and protection. This device is a surface-mount component that comes in a compact SOD-123 package, making it ideal for space-constrained applications. With its precise voltage regulation capabilities, the SZNZ3F2V4T1G is suitable for a wide range of electronics, including consumer electronics, automotive systems, and industrial controls.

Key Features

  • Voltage Regulation: The device offers excellent voltage stability and regulation, ensuring consistent performance across various conditions.
  • Power Dissipation: With a power dissipation rating of 500 mW, the SZNZ3F2V4T1G can handle significant power levels for its size, making it suitable for high-density circuit designs.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the circuit by minimizing power loss.
  • High Surge Capability: The Zener diode provides robust surge protection, safeguarding sensitive electronic components from voltage spikes and transients.
  • Operating Temperature Range: The device operates effectively over a wide temperature range, from -55°C to +150°C, accommodating various environmental conditions.

Applications

  • Consumer Electronics: TVs, computers, and mobile devices
  • Automotive Systems: Engine control units, sensors, and infotainment
  • Industrial Controls: PLCs, motor drives, and power supplies
  • Power Management: Voltage reference and protection circuits

Quality and Reliability

The SZNZ3F2V4T1G is manufactured by ON Semiconductor, a leader in the semiconductor industry, known for its commitment to quality and reliability. The device is built to meet stringent industry standards, ensuring long-term stability and performance for critical applications.

Whether you're designing a new system or upgrading an existing one, the ON Semiconductor SZNZ3F2V4T1G Zener diode is an excellent choice for reliable voltage regulation and protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess