EN
  • EN
  • DE

SZMMSZ5268BT1G

Part No SZMMSZ5268BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 330 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 62 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279713-SZMMSZ5268BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5268BT1G CAD Model

Description

Product Overview: ON Semiconductor SZMMSZ5268BT1G

The SZMMSZ5268BT1G is a high-quality Zener diode from ON Semiconductor, renowned for its reliability and performance. This small but robust component is designed to provide voltage regulation in a vast array of electronic circuits and applications. Its precise Zener voltage and low leakage current make it an ideal choice for designers seeking a component that offers both stability and efficiency.

Key Features

  • Zener Voltage: The SZMMSZ5268BT1G offers a Zener voltage of 47 V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle moderate power levels, making it suitable for a wide range of electronic devices.
  • Package Type: Enclosed in an SOD-123 package, the SZMMSZ5268BT1G is compact and can be easily integrated into space-constrained designs.
  • High Surge Capability: The diode is capable of withstanding surge currents, ensuring protection against transient voltage spikes that can be harmful to sensitive electronics.
  • Low Leakage Current: It exhibits low leakage current characteristics, contributing to the overall energy efficiency of the circuit.
  • Wide Operating Temperature Range: The SZMMSZ5268BT1G can operate over a broad temperature range, making it suitable for applications that may experience temperature fluctuations.

Applications

The SZMMSZ5268BT1G is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial and automotive systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The SZMMSZ5268BT1G is manufactured with this commitment in mind, ensuring both quality and reliability for your electronic projects. Whether you're designing a complex industrial system or a simple consumer gadget, the SZMMSZ5268BT1G Zener diode is an excellent choice for maintaining voltage stability and protecting your circuitry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1290 $50.3100
945+ $0.1059 $100.0755
1,465+ $0.1026 $150.3090
2,015+ $0.0993 $200.0895
2,605+ $0.0960 $250.0800
3,485+ $0.0861 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess