EN
  • EN
  • DE

SZMMSZ5257ET1G

Part No SZMMSZ5257ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 58 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 25 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
Other Names 2156-SZMMSZ5257ET1G-OS,ONSONSSZMMSZ5257ET1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279716-SZMMSZ5257ET1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5257ET1G CAD Model

Description

The SZMMSZ5257ET1G is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This component is designed to provide precise voltage regulation, making it an essential part of electronic circuits where a stable and accurate voltage is crucial.

Key Features

  • Voltage Regulation: The SZMMSZ5257ET1G offers a nominal Zener voltage of 33V, providing a reliable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a significant amount of energy without compromising performance.
  • Package: The device comes in a compact SOD-123 surface-mount package, which allows for efficient use of PCB space and is suitable for high-density circuit designs.
  • Tolerance: A tight tolerance level ensures consistent performance and helps maintain the accuracy of the voltage regulation in the circuit.
  • Operating Temperature Range: It can operate over a wide temperature range, making it suitable for various environmental conditions without affecting its stability or reliability.

Applications

The SZMMSZ5257ET1G is versatile and can be used in a multitude of applications, including:

  • Consumer electronics
  • Power management systems
  • Automotive industry
  • Telecommunications equipment
  • Industrial controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ5257ET1G is no exception. This product is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Conclusion

Whether you are designing a power supply, protecting sensitive electronics, or ensuring the stability of a telecommunications system, the SZMMSZ5257ET1G from ON Semiconductor is a reliable choice that offers performance, precision, and durability.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7288 $51.0160
170+ $0.5980 $101.6600
260+ $0.5793 $150.6180
360+ $0.5606 $201.8160
465+ $0.5420 $252.0300
620+ $0.4859 $301.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess