EN
  • EN
  • DE

SZMMSZ5230BT1G

Part No SZMMSZ5230BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 19 Ohms
Current - Reverse Leakage at Vr 5μA at 2V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ5230B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 727393-SZMMSZ5230BT1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5230BT1G CAD Model

Description

Product Overview: ON Semiconductor SZMMSZ5230BT1G Zener Diode

The ON Semiconductor SZMMSZ5230BT1G is a high-quality Zener diode designed for providing a reliable voltage reference. This precision device is a popular choice for voltage regulation and protection purposes in a wide array of electronic circuits. With its tight voltage tolerances and low leakage current, it is an excellent component for use in power supplies, inverters, and other sensitive electronic equipment.

Key Features

  • Nominal Zener Voltage: The SZMMSZ5230BT1G has a nominal Zener voltage of 4.7V, making it suitable for applications requiring a precise 4.7V reference.
  • Power Dissipation: It has a power dissipation rating of 500 mW, ensuring adequate handling of power without compromising the integrity of the diode or the circuit.
  • Package: The diode is available in a small and surface mountable SOD-123 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, providing stable performance in various environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, allowing for precise voltage regulation in critical applications.
  • Low Leakage Current: It features a low leakage current that enhances the overall efficiency of the circuit in which it is used.

Applications

The SZMMSZ5230BT1G is versatile and can be utilized in a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computer motherboards
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ5230BT1G is no exception. This Zener diode is manufactured to high standards, ensuring reliability and performance consistency. It is a component that engineers and designers can trust for their most demanding applications.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0920 $50.1400
1,325+ $0.0755 $100.0375
2,050+ $0.0732 $150.0600
2,825+ $0.0708 $200.0100
3,650+ $0.0685 $250.0250
4,890+ $0.0614 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,500 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess