EN
  • EN
  • DE

SZMMSZ4701ET1G

Part No SZMMSZ4701ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 14 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 50 nA @ 10.6 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ47
Other Names SZMMSZ4701ET1GOSTR,SZMMSZ4701ET1GOSDKR,SZMMSZ4701ET1GOSCT,SZMMSZ4701ET1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279664-SZMMSZ4701ET1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4701ET1G CAD Model

Description

The SZMMSZ4701ET1G is a high-quality Zener diode from ON Semiconductor, a leader in energy-efficient innovations. This electronic component is designed to provide a precise voltage regulation, making it an essential part of voltage regulation solutions in a wide array of electronic applications. The SZMMSZ4701ET1G is particularly suitable for use in situations where space is at a premium, thanks to its small package size.

Key Features

  • Voltage Regulation: Provides a nominal Zener voltage of 3.6V, ensuring stable operation in various circuits.
  • Power Dissipation: Capable of withstanding up to 500 mW of power dissipation, which allows for a reliable performance in most standard applications.
  • Compact Size: The SOD-123 package is small and lightweight, making it ideal for space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality means that this Zener diode is built to last and perform consistently over time.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances Directive, ensuring environmental safety and sustainability.

Applications

The SZMMSZ4701ET1G Zener diode is widely used in a variety of applications, including:

  • Consumer electronics
  • Power management systems
  • Overvoltage protection circuits
  • Industrial control systems
  • Telecommunication devices

Technical Specifications

Parameter Value
Zener Voltage (VZ) 3.6V
Power Dissipation (PD) 500 mW
Package SOD-123
Operating Temperature Range -55°C to +150°C
Compliance RoHS

In conclusion, the ON Semiconductor SZMMSZ4701ET1G Zener diode is an efficient and reliable solution for voltage regulation in a plethora of electronic systems. Its compact form factor, combined with ON Semiconductor's reputation for quality, makes it an excellent choice for designers and engineers looking for a dependable component.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1940 $58.2000
725+ $0.1594 $115.5650
1,130+ $0.1536 $173.5680
1,555+ $0.1490 $231.6950
2,000+ $0.1444 $288.8000
2,680+ $0.1294 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,300 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess