EN
  • EN
  • DE

SZMMSZ4697T1G

Part No SZMMSZ4697T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 1 µA @ 7.6 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ4697
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1367626-SZMMSZ4697T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4697T1G CAD Model

Description

ON Semiconductor Product Overview: SZMMSZ4697T1G

The SZMMSZ4697T1G is a high-performance Zener diode crafted by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically designed to offer voltage regulation with a high degree of precision and stability, making it an ideal component for a wide range of electronic applications.

With its compact SOD-123 surface-mount package, the SZMMSZ4697T1G is optimized for automated assembly processes, and its small footprint makes it suitable for use in space-constrained applications. The device features a nominal Zener voltage of 12V, providing a reliable reference voltage for various circuits.

Key Features:

  • Zener Voltage (V<sub>Z): 12V, making it suitable for a variety of voltage stabilization tasks.
  • Power Dissipation: The device is capable of dissipating up to 500mW of power, ensuring robust performance in demanding situations.
  • Tolerance: It offers a precise voltage tolerance of ±5%, allowing for consistent performance and ease of design.
  • Package: The SOD-123 package is not only compact but also offers excellent thermal performance for its size.
  • Operating Temperature Range: The SZMMSZ4697T1G can operate over a wide temperature range from -55°C to +150°C, providing reliable operation even in extreme environments.
  • Quality and Reliability: ON Semiconductor is known for its commitment to quality, and this Zener diode is no exception. It's designed to meet stringent requirements, ensuring a long operational life and consistent performance.

Applications:

The SZMMSZ4697T1G is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits
  • Switching operations
  • Consumer electronics
  • Computers and peripherals
  • Telecommunications equipment

Whether you're designing a power management system or looking to integrate voltage regulation into a complex electronic device, the SZMMSZ4697T1G from ON Semiconductor is a reliable and efficient choice that combines performance with a small form factor.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1129 $50.2405
1,080+ $0.0926 $100.0080
1,675+ $0.0897 $150.2475
2,305+ $0.0868 $200.0740
2,980+ $0.0840 $250.3200
3,985+ $0.0753 $300.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess