EN
  • EN
  • DE

SZMMSZ27T3G

Part No SZMMSZ27T3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 18.9 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ27
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279632-SZMMSZ27T3G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ27T3G CAD Model

Description

ON Semiconductor SZMMSZ27T3G Zener Diode

The ON Semiconductor SZMMSZ27T3G is a high-quality Zener diode, meticulously designed for voltage regulation and voltage reference applications. This robust component features a 27V nominal Zener voltage, making it suitable for a wide range of electronic circuits that require precise voltage control.

Key Features

  • Zener Voltage: The device offers a 27V Zener voltage, providing a stable reference for various applications.
  • Power Dissipation: With a power dissipation of 500 mW, the SZMMSZ27T3G can handle a moderate amount of power, ensuring reliable performance in different operating conditions.
  • Package: Encased in an SOD-123 surface-mount package, the diode is compact and suitable for high-density circuit designs.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose use, providing a good balance between precision and cost.
  • Operating Temperature: It operates within a broad temperature range of -55°C to +150°C, making it versatile for use in various environmental conditions.

Applications

The SZMMSZ27T3G is ideal for a variety of applications, including:

  • Consumer electronics
  • Power management systems
  • Automotive electronics
  • Industrial equipment
  • Telecommunications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ27T3G is no exception. It is manufactured with the highest standards to ensure consistent performance and reliability. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

Conclusion

The ON Semiconductor SZMMSZ27T3G Zener diode is a reliable and efficient solution for circuit designers looking for a voltage regulation component. Its combination of features, including a 27V Zener voltage, compact packaging, and wide operating temperature range, make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess