EN
  • EN
  • DE

SZMMQA6V2T1G

Part No SZMMQA6V2T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4VWM 9VC SC74 / 9V Clamp 2.66A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101, MMQA
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 4V (Max)
Voltage - Breakdown (Min) 5.89V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 2.66A (8/20µs)
Power - Peak Pulse 150W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number SZMMQA6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2832-SZMMQA6V2T1G-488
Standard Package 3,000
Win Source Part Number 967363-SZMMQA6V2T1G
Ultra Librarian 3D Model Ultra Librarian SZMMQA6V2T1G CAD Model

Description

The ON Semiconductor SZMMQA6V2T1G is a state-of-the-art Zener voltage regulator designed for optimal performance in a variety of electronic applications. This robust component is engineered to provide precise voltage regulation, ensuring stability and reliability in your electronic circuits.

Key Features:

  • Package Type: The SZMMQA6V2T1G comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications.
  • Zener Voltage: It has a nominal Zener voltage of 6.2V, making it suitable for a range of voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can handle moderate power levels, ensuring effective performance in various circuits.
  • High Precision: ON Semiconductor's rigorous manufacturing standards mean this Zener diode offers high precision voltage regulation, which is critical for sensitive electronic applications.
  • Operating Temperature: It operates over a wide temperature range from -55°C to +150°C, offering reliable performance under extreme conditions.

Applications:

The SZMMQA6V2T1G is versatile and can be used in several applications including:

  • Voltage stabilization for sensitive electronics
  • Power management in consumer electronics
  • Overvoltage protection in industrial systems
  • Reference voltage sources in analog circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZMMQA6V2T1G is no exception. It is manufactured to the highest industry standards, ensuring that you receive a reliable and consistent product for your voltage regulation needs.

Environmental Compliance:

The SZMMQA6V2T1G is environmentally friendly and complies with RoHS (Restriction of Hazardous Substances) standards, making it a suitable choice for eco-conscious designs.

Whether you are designing consumer electronics, industrial machinery, or automotive systems, the ON Semiconductor SZMMQA6V2T1G Zener voltage regulator is an excellent choice for maintaining voltage stability and protecting your circuitry.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess