EN
  • EN
  • DE

SZMMBZ5259BLT1G

Part No SZMMBZ5259BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 30 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5259
Other Names SZMMBZ5259BLT1GOSDKR,SZMMBZ5259BLT1GOSTR,SZMMBZ5259BLT1G,SZMMBZ5259BLT1GOSCT,ONSONSSZMMBZ5259BLT1G,2832-SZMMBZ5259BLT1GTR,2156-SZMMBZ5259BLT1G-OS,2832-SZMMBZ5259BLT1G-488
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279682-SZMMBZ5259BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5259BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5259BLT1G Zener Diode

The ON Semiconductor SZMMBZ5259BLT1G is a high-quality, surface-mount Zener diode designed to provide voltage regulation in a wide array of electronic applications. This Zener diode is part of the SZMMBZ52xxBL series, which is known for its reliability and efficiency in establishing a stable voltage reference. The SZMMBZ5259BLT1G is particularly suitable for applications that require a precise voltage clamping mechanism or a fixed voltage reference in their circuit designs.

Featuring a nominal Zener voltage of 8.2V, the SZMMBZ5259BLT1G is capable of stabilizing voltage levels and protecting sensitive components from electrical damage caused by voltage transients. The device is designed to handle a power dissipation of 225 mW, which is sufficient for most low-power applications. Its small body outline dimensions make it an ideal choice for space-constrained applications.

The device's package is the SOT-23, a popular choice for surface-mounted designs. This compact package allows for efficient use of PCB space, making it a preferred option for modern electronic devices that demand miniaturization without compromising performance. The SZMMBZ5259BLT1G provides a working voltage range that is suitable for various electronic circuits, ensuring that devices operate within safe voltage levels.

ON Semiconductor's SZMMBZ5259BLT1G offers excellent thermal stability and a low dynamic impedance, which contributes to its ability to maintain a constant voltage over a wide range of operating conditions. This makes it an excellent choice for use in consumer electronics, telecommunications, and industrial equipment where consistent performance and long-term reliability are essential.

The SZMMBZ5259BLT1G is also characterized by its robustness, withstanding significant stress in terms of temperature fluctuations and transient voltage spikes. It is compliant with the RoHS directive, which means it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic manufacturers.

In summary, the ON Semiconductor SZMMBZ5259BLT1G is a versatile and reliable Zener diode that provides effective voltage regulation solutions for a multitude of electronic applications. Its small footprint, robust design, and compliance with environmental standards make it a smart choice for designers looking to incorporate voltage control and protection elements into their circuits.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2,430+ $0.0238 $57.8340
5,885+ $0.0196 $115.3460
9,150+ $0.0189 $172.9350
12,580+ $0.0184 $231.4720
16,235+ $0.0178 $288.9830
21,740+ $0.0159 $345.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,390 pieces
MOQ: 2430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess