EN
  • EN
  • DE

SZMMBZ5257BLT1G

Part No SZMMBZ5257BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 58 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 25 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5257
Other Names SZMMBZ5257BLT1GOSTR,SZMMBZ5257BLT1GOSCT,SZMMBZ5257BLT1GOSDKR,2156-SZMMBZ5257BLT1G-OS,SZMMBZ5257BLT1G,ONSONSSZMMBZ5257BLT1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279684-SZMMBZ5257BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5257BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5257BLT1G Zener Diode

The ON Semiconductor SZMMBZ5257BLT1G is a high-quality Zener diode designed to provide voltage regulation and protection in a variety of electronic applications. This component is a popular choice for designers and engineers due to its reliability, efficiency, and compact SOT-23 package. The SZMMBZ5257BLT1G is a surface-mount device, making it suitable for modern, high-density PCB designs.

Key Features:

  • Voltage Regulation: This Zener diode has a nominal Zener voltage of 47V, which makes it ideal for stabilizing voltage in a circuit and ensuring consistent performance of sensitive electronic components.
  • Power Dissipation: Capable of handling a power dissipation of 225 mW, the SZMMBZ5257BLT1G can absorb excess voltage to protect downstream components from damage.
  • High Surge Capability: It is designed to withstand surge conditions, making it suitable for applications that may experience transient voltage spikes.
  • Low Leakage: The diode features low leakage current, which enhances the overall efficiency of the circuit by minimizing power loss.
  • Compact Form Factor: The small SOT-23 package allows for efficient use of PCB space, which is critical in portable and space-constrained applications.

Applications:

The SZMMBZ5257BLT1G is versatile and can be used in a wide range of applications, including:

  • Voltage regulation for sensitive electronics
  • Protection circuits in consumer electronics
  • Power management solutions in portable devices
  • Telecommunication infrastructure
  • Automotive systems where consistent voltage levels are critical

With its robust construction and reliable performance, the ON Semiconductor SZMMBZ5257BLT1G Zener diode is an excellent choice for designers looking to ensure voltage stability and protection in their electronic circuits. Whether it's for industrial, automotive, or consumer applications, this Zener diode delivers consistent performance and durability that ON Semiconductor is known for.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,895+ $0.0173 $50.0835
7,045+ $0.0142 $100.0390
10,950+ $0.0137 $150.0150
15,040+ $0.0133 $200.0320
19,535+ $0.0128 $250.0480
26,090+ $0.0115 $300.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 2895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess