EN
  • EN
  • DE

SZMMBZ5237BLT1G

Part No SZMMBZ5237BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 225MW SOT23-3 / Zener Diode 8.2 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 8 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 6.5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZMMBZ5237
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 488-SZMMBZ5237BLT1GDKR,488-SZMMBZ5237BLT1GTR,SZMMBZ5237BLT1G-ND,488-SZMMBZ5237BLT1GCT
Standard Package 3,000
Win Source Part Number 1140601-SZMMBZ5237BLT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ5237BLT1G CAD Model

Description

ON Semiconductor SZMMBZ5237BLT1G Product Overview

The SZMMBZ5237BLT1G from ON Semiconductor is a robust voltage regulator Zener diode designed for applications requiring voltage regulation. This surface-mount device comes in a compact SOT-23 package, making it suitable for high-density circuit boards where space is at a premium. With its precise voltage regulation capabilities and high power dissipation, the SZMMBZ5237BLT1G is an ideal choice for a wide range of electronic applications.

Key Features

  • Voltage Regulation: The SZMMBZ5237BLT1G provides a nominal Zener voltage of 8.2 V, making it suitable for stabilizing voltage in various circuits.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can handle a reasonable amount of power, ensuring stability in the presence of voltage fluctuations.
  • Package Type: Housed in a SOT-23 package, this component is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the device in operation.
  • High Surge Capability: The device can withstand surge stresses, providing reliable performance under transient conditions.
  • Environmental Compliance: The SZMMBZ5237BLT1G is compliant with RoHS and REACH environmental standards, ensuring that it meets global regulatory requirements for hazardous substances.

Applications

The SZMMBZ5237BLT1G is versatile and can be used in a variety of applications, including:

  • Power management in consumer electronics
  • Voltage stabilization for sensitive circuits
  • Protection against voltage spikes in automotive electronics
  • Regulation in industrial control systems
  • Telecommunications infrastructure

ON Semiconductor's commitment to quality and reliability is evident in the SZMMBZ5237BLT1G Zener diode, making it a preferred choice for engineers and designers looking for a dependable voltage regulation solution. Whether you are designing a new product or troubleshooting an existing circuit, the SZMMBZ5237BLT1G offers performance and durability that you can rely on.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0469 $57.9215
2,995+ $0.0386 $115.6070
4,645+ $0.0373 $173.2585
6,390+ $0.0362 $231.3180
8,280+ $0.0349 $288.9720
11,075+ $0.0313 $346.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess