EN
  • EN
  • DE

SZMM3Z3V9ST1G

Part No SZMM3Z3V9ST1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 300MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±3%
Power - Max 300mW
Impedance (Maximum) (Zzt) 90 Ohms
Current - Reverse Leakage at Vr 3μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Part Number Series MM3Z3V9
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803770-SZMM3Z3V9ST1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z3V9ST1G CAD Model

Description

ON Semiconductor SZMM3Z3V9ST1G Zener Diode

The SZMM3Z3V9ST1G from ON Semiconductor is a highly reliable and robust surface-mount Zener diode designed for voltage regulation and voltage reference applications. This small but powerful component is engineered to provide a precise voltage clamping function, which is essential for protecting sensitive electronic circuits from overvoltage conditions or for stabilizing the voltage across a circuit.

Featuring a nominal Zener voltage of 3.9V, the SZMM3Z3V9ST1G is suitable for a wide range of electronic devices that operate within this voltage range. It is commonly used in consumer electronics, telecommunications, and industrial equipment, providing a stable reference voltage for ADCs, DACs, and other precision circuits.

The device comes in an SOD-323 package, which is known for its compact footprint and low profile, making it an excellent choice for space-constrained applications. Despite its small size, it offers a power dissipation of 300mW, allowing it to handle significant power levels for its size. The SZMM3Z3V9ST1G is also characterized by its tight voltage tolerance, ensuring accurate voltage regulation and consistent performance across various conditions.

ON Semiconductor has designed the SZMM3Z3V9ST1G with high reliability in mind. It features a robust construction that can withstand high surge currents, and its solid-state design ensures long-term stability and durability. The device also boasts excellent thermal characteristics, which contribute to its overall reliability when operating in environments with varying temperatures.

For ease of manufacturing, the SZMM3Z3V9ST1G is available in tape and reel packaging, facilitating efficient pick-and-place assembly processes. It is also compliant with the RoHS directive, making it an environmentally friendly choice for companies looking to meet current environmental regulations.

In summary, the SZMM3Z3V9ST1G Zener diode from ON Semiconductor is a versatile component that combines precision voltage regulation with a small form factor and high reliability. Its suitability for a broad range of applications and adherence to environmental standards makes it a go-to choice for designers and engineers seeking to incorporate voltage regulation features into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess