EN
  • EN
  • DE

SZMM3Z3V6T1G

Part No SZMM3Z3V6T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 300MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Zener Diode 3.6 V 300 mW ±6% Surface Mount SOD-323
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898779-SZMM3Z3V6T1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z3V6T1G CAD Model

Description

The SZMM3Z3V6T1G from ON Semiconductor is a highly efficient, surface-mount Zener diode designed for voltage regulation and protection applications in compact electronic systems. This Zener diode offers a nominal Zener voltage of 3.6V, making it suitable for a variety of circuits that require a precise voltage clamp at this level.

Key Features:

  • Zener Voltage (V<sub>Z): 3.6V with a tight tolerance, ensuring accurate voltage regulation and a stable reference.
  • Power Dissipation: Capable of dissipating up to 200mW of power, making it suitable for handling moderate power levels in circuit protection.
  • Package: Comes in a small SOD-323 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: Designed to operate over a wide temperature range from -55°C to +150°C, ensuring reliability in various environmental conditions.
  • Reverse Leakage Current: Exhibits low leakage current, enhancing the efficiency of the device and reducing power loss.

Applications:

The SZMM3Z3V6T1G is versatile and can be used in a wide range of applications, including:

  • Voltage regulation in power supplies.
  • Protection circuits to prevent overvoltage conditions.
  • Reference voltage in analog circuits.
  • Consumer electronics such as smartphones, tablets, and laptops.
  • Telecommunication devices.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZMM3Z3V6T1G is no exception. It is manufactured with high standards, ensuring that it meets the stringent requirements for industrial, commercial, and consumer applications. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

With its precise voltage regulation, low power loss, and compact form factor, the SZMM3Z3V6T1G Zener diode is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0539 $50.1270
2,265+ $0.0442 $100.1130
3,505+ $0.0428 $150.0140
4,835+ $0.0414 $200.1690
6,235+ $0.0401 $250.0235
8,360+ $0.0359 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess